Catalog Object Cloud
Conceptronic

Conceptronic OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0

Product code:
OZUL07B
Brand:
Conceptronic
Product name:
OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0
GTIN (EAN/UPC):
4015867241325
Bullet Points Conceptronic OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0:
  • Versatile Port Selection: Equipped with 7 USB-C ports (with PD 3.0), providing up to 160W total power and allowing simultaneous charging of multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 5.0V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 technology for efficient and rapid charging, ensuring broad device compatibility.
Long product name Conceptronic OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0:
OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0
Conceptronic OZUL07B 160W 7-Port USB PD Charging Station, USB-C x 7, PD 3.0:
Keep your devices powered and your workspace tidy with the 160W 7-Port USB PD Charging Station. Designed with separate compartments for each device, it helps reduce cable clutter while keeping everything organized and accessible.

Equipped with seven USB-C ports, this charging station uses USB Power Delivery (PD) 3.0 technology to provide fast and efficient charging for multiple devices at once. Two high-powered USB-C ports deliver up to 60W each, which is ideal for laptops and tablets. The other five USB-C ports offer up to 20W each, making them perfect for smartphones and other mobile devices. With a total output capacity of 160W, it keeps all your devices charged and ready to go.

Built-in protections against overload, short circuits, and overheating ensure added safety and reliability, making it a dependable solution for both home and office use.