TooQ TQLC-USBC65PD power adapter/inverter Indoor 65 W Black
Product code:
TQLC-USBC65PD
Brand:
TooQ
Product name:
TQLC-USBC65PD
GTIN (EAN/UPC):
8433281011984
Bullet Points TooQ TQLC-USBC65PD power adapter/inverter Indoor 65 W Black:
- Input: 100-240V 50/60Hz 1.3A max
- Power Delivery 3.0 compatible
- USB-C Outputs:
- DC5V/3A, DC9V/3A, DC12V/3A, DC15V/3A and DC20V/3.25A
- USB-A output: DC5V/2.4A
- Power: 65W
- Suitable for all devices with USB-C charging connector
- MAC compatible
- 1.8 meter cable
- Certification: CE, FCC and RoHS
- Colour: Black
- Net weight: 0,220 kg. Gross weight: 0,320 kg
- Product dimensions: 108x71x31 mm
- Packaging dimensions (blister): 250x210x40 mm
Long product name TooQ TQLC-USBC65PD power adapter/inverter Indoor 65 W Black:
USB C, USB A, 65 W, 5 - 20 V, 3 - 3.25 A, 100 - 240 V, 50 / 60 Hz, 1.3 A, 1.8 m, 71 x 108 x 37 mm, 220 g, Black
TooQ TQLC-USBC65PD power adapter/inverter Indoor 65 W Black:
Laptop Charger
Charger for laptops and other devices with USB-C charging connector
Charger for laptops and other devices with USB-C charging connector