Catalog Object Cloud
NETGEAR

NETGEAR GS308PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Product code:
GS308PP-100EUS
Brand:
NETGEAR
Product name:
GS308PP
GTIN (EAN/UPC):
0606449146851, 606449146851
Bullet Points NETGEAR GS308PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
  • ETHERNET PORT CONFIGURATION: 8 Gigabit ports
  • POWER-OVER-ETHERNET: 8 PoE+ ports with 83W total power budget, and includes NETGEAR FlexPoE making it expandable to 123W (w/separately purchased power supply module)
  • PLUG-AND-PLAY: Simple set up with no software to install or configuration needed
  • PoE POWER AUTO-BALANCE AND ALLOCATION – NETGEAR’s unique PoE technology automatically balances the PoE power at the most granular level on each port, depending on the device needs
  • VERSATILE MOUNTING OPTIONS: Supports desktop, wall or rackmount placement, and includes all the necessary mounting hardware in the box
  • SILENT OPERATION: The fanless design means zero added noise wherever its located, making it ideal for noise-sensitive environments
  • ENERGY EFFICIENT: Designed to optimize power usage lowering its cost to operate. Most models are compliant with IEEE802.3az Energy Efficient Ethernet mode
  • BUILT TO LAST: Every NETGEAR Network switch is rigorously tested for reliability, quality, and performance
Warranty:
3-year
Long product name NETGEAR GS308PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
8-Port Gigabit Ethernet Unmanaged PoE+ Switch with FlexPoE
NETGEAR GS308PP Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
NETGEAR 300 Series Gigabit Ethernet Unmanaged Switches with PoE provide easy, reliable, and affordable network connectivity for home and small offices. With these unmanaged plug-and-play switches, you can expand your network connections to multiple devices instantly.

The unmanaged switches provides power and data from a single Ethernet (CAT-5e) cable to devices such as IP cameras, VoIP/ Internet-based phones, wireless access points, etc. The majority of these models also support PoE power auto-balance and allocation feature.

NETGEAR’s unique PoE technology automatically balances the PoE power based on the device needs independent of PoE class detected. These switches deliver the power the device needs, at the most granular level