BakkerElkhuizen Evoluent 4 Small
Product code:
BNEEVR4S
Brand:
BakkerElkhuizen
Product name:
BakkerElkhuizen Evoluent 4 Small
GTIN (EAN/UPC):
8717399994163, 8717399994156
Bullet Points BakkerElkhuizen Evoluent 4 Small:
- Office Laser 2600 DPI Black, Purple
- Right-hand USB Type-A
- Scroll type: Wheel Buttons quantity: 6
- Power source: Cable 2.1 m
Warranty:
5 years (after registration)
Long product name BakkerElkhuizen Evoluent 4 Small:
800/1300/1800/2600 DPI, USB-A, 82 x 105 x 75 mm, 163 g
BakkerElkhuizen Evoluent 4 Small:
An ergonomic mouse especially for small hands with great functions.
As its name already says is this wired mouse suitable for right-handers with smaller hands.The Evoluent4 Right Wired Small has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 Right Wired Small and support your hand in an upright neutral posture that avoids forearm twisting. The Evoluent4 Right Wired Small will provide you with superior comfort during your computer work.
Programmable buttons and easy to use.
The Evoluent4 Right Wired Small is easy to use thanks to its intuitive handling. You can conveniently programme the six buttons on your own with the help of the free download version of the Evoluent Mouse Manager Software. You can program the buttons of your mouse how you personally prefer it. The programmed buttons will certainly make your mouse work more efficient.
Automatic sleep mode.
The illuminated Evoluent logo on the vertical mouse is an indicator of whether the Evoluent4 Right Wired Small is in sleep mode. The illumination turns off when the system is in sleep mode to conserve laptop battery power. A well-thought-out function, which can be very helpful, when you need to save the battery power of your laptop.
Design and use.
The Evoluent4 Right Wired Small vertical mouse is made of high-quality material, which lies good in the hand. The colour of the mouse is a black with blue buttons. You might prefer to use the wired version at your fixed workplace at the office. No matter where you use your Evoluent4 Right Wired Small, you can work everywhere ergonomically with this mouse.
As its name already says is this wired mouse suitable for right-handers with smaller hands.The Evoluent4 Right Wired Small has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 Right Wired Small and support your hand in an upright neutral posture that avoids forearm twisting. The Evoluent4 Right Wired Small will provide you with superior comfort during your computer work.
Programmable buttons and easy to use.
The Evoluent4 Right Wired Small is easy to use thanks to its intuitive handling. You can conveniently programme the six buttons on your own with the help of the free download version of the Evoluent Mouse Manager Software. You can program the buttons of your mouse how you personally prefer it. The programmed buttons will certainly make your mouse work more efficient.
Automatic sleep mode.
The illuminated Evoluent logo on the vertical mouse is an indicator of whether the Evoluent4 Right Wired Small is in sleep mode. The illumination turns off when the system is in sleep mode to conserve laptop battery power. A well-thought-out function, which can be very helpful, when you need to save the battery power of your laptop.
Design and use.
The Evoluent4 Right Wired Small vertical mouse is made of high-quality material, which lies good in the hand. The colour of the mouse is a black with blue buttons. You might prefer to use the wired version at your fixed workplace at the office. No matter where you use your Evoluent4 Right Wired Small, you can work everywhere ergonomically with this mouse.