Lindy HDMI and IR over IP Extender
Product code:
38398
Brand:
Lindy
Product name:
HDMI and IR over IP Extender
GTIN (EAN/UPC):
4002888383981
Bullet Points Lindy HDMI and IR over IP Extender:
- Distribute HDMI signals 1-1 or 1-many as part of a networked installation
- Supports resolutions up to 1920x1080@60Hz
- Supports IR and HDMI loop-out port on the transmitter
- Add additionalandnbsp;receiversandnbsp;to the network for larger scale distribution
- 2 year warranty
Long product name Lindy HDMI and IR over IP Extender:
HDMI and IR over IP Extender
Lindy HDMI and IR over IP Extender:
IP extenders provide reliable extension of HDMI signals on a network connection, allowing for point to point and mixed configurations when combined with network equipment such as switches. Utilising IP connectivity ensures a low cost, scalable extension solution that can be easily setup for a variety of small or larger scale scenarios.
The Lindy HDMI and IR over IP extender is a complete, low cost solution for extending HDMI signals across long distances via a local network setup. As a point to point connection, the extender supports distances up to 150m using Cat.6 cable, or when combined with a network switch can be expanded for much larger distribution systems with up to 3 layers of network equipment. Adding additional receivers (38399) provides additional flexibility to the setup to distribute content into various locations or displays at distance, great for use in retail, connected office installations or educational setups.
Supporting resolutions up to Full HD 1920x1080@60Hz 4:4:4 8bit, this extender provides high quality content, good for eye catching digital signage, residential installations or AV distribution in hospitality. HDMI loop out port on the transmitter allows the user to connect a local display while IR extension also provide simple control via an included IR emitter and receiver cable using an IR remote.
Please Note: Use a dedicated network specially for larger installations. The HDMI over IP Extender distributes in full 1080p resolution using H.265 video compression.
The Lindy HDMI and IR over IP extender is a complete, low cost solution for extending HDMI signals across long distances via a local network setup. As a point to point connection, the extender supports distances up to 150m using Cat.6 cable, or when combined with a network switch can be expanded for much larger distribution systems with up to 3 layers of network equipment. Adding additional receivers (38399) provides additional flexibility to the setup to distribute content into various locations or displays at distance, great for use in retail, connected office installations or educational setups.
Supporting resolutions up to Full HD 1920x1080@60Hz 4:4:4 8bit, this extender provides high quality content, good for eye catching digital signage, residential installations or AV distribution in hospitality. HDMI loop out port on the transmitter allows the user to connect a local display while IR extension also provide simple control via an included IR emitter and receiver cable using an IR remote.
Please Note: Use a dedicated network specially for larger installations. The HDMI over IP Extender distributes in full 1080p resolution using H.265 video compression.