Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi
Product code:
C11CH45402
Brand:
Epson
Product family:
Expression
Product series:
Photo
Product name:
XP-970
GTIN (EAN/UPC):
8715946668338
Bullet Points Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
- Home & office Inkjet Colour printing
- 5760 x 1440 DPI
- Printing colours: Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
- A3 28 ppm
- Colour copying Colour scanning
- Apple AirPrint, Google Cloud Print, Epson Connect
- Direct printing
- USB port Wi-Fi Ethernet LAN
- 8.7 kg
Warranty:
12 months Carry-in
Long product name Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
Print/Scan/Copy, A3, WiFi, USB, Ethernet
Epson Expression Photo XP-970 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:
The Expression Photo XP-970 is great if you're looking to produce superior, glossy photographs up to A3. It has a range of connectivity solutions including Wi-Fi, Wi-Fi Direct and Ethernet. It features mobile printing, a large touchscreen and A4 double-sided printing.
Compact 3-in-1 with A3 printing
Show off your photos to their very best and print occasional documents with this 3-in-1 printer, that's designed to complement your home with its compact and stylish design. It offers printing up to A3 and scan and copy functionality up to A4.
Meet Claria Photo HD Inks
Print long-lasting and professional-looking, glossy photos with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. Designed with longevity in mind, the high-quality ink can last for up to 300 years in a photo album.
Flexible printing solutions
Print wirelessly from smartphones and tablets using the free Epson iPrint2 app. You can also use Epson’s Creative Print app to print photos from Facebook, create greeting cards and more.
User-friendly and versatile
Access photos directly via the memory card slot using the large 10.9cm touchscreen. It's easy to switch between tasks with the two front-loading paper trays (A4 and photo-sized) and a rear speciality media feed for thicker media up to A3. You can print onto suitable CDs and DVDs, and it also benefits from a motorised output tray and auto power on.
Compact 3-in-1 with A3 printing
Show off your photos to their very best and print occasional documents with this 3-in-1 printer, that's designed to complement your home with its compact and stylish design. It offers printing up to A3 and scan and copy functionality up to A4.
Meet Claria Photo HD Inks
Print long-lasting and professional-looking, glossy photos with Claria Photo HD Inks. Both photography enthusiasts and semi-professionals are sure to appreciate the enhanced level of quality produced by its 6-colour inks. Designed with longevity in mind, the high-quality ink can last for up to 300 years in a photo album.
Flexible printing solutions
Print wirelessly from smartphones and tablets using the free Epson iPrint2 app. You can also use Epson’s Creative Print app to print photos from Facebook, create greeting cards and more.
User-friendly and versatile
Access photos directly via the memory card slot using the large 10.9cm touchscreen. It's easy to switch between tasks with the two front-loading paper trays (A4 and photo-sized) and a rear speciality media feed for thicker media up to A3. You can print onto suitable CDs and DVDs, and it also benefits from a motorised output tray and auto power on.