Ugreen 10919 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
Product code:
10919
Brand:
Ugreen
Product name:
10919
GTIN (EAN/UPC):
6957303819195
Bullet Points Ugreen 10919 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- Input: USB-C Male
- Output: 2*USB 3.0 A+HDMI+RJ45 Gigabit+PD
- USB 3.0 standard, Transfer speed up to 5Gbps, Backward compatibilityUSB 2.0/1.1*HDMI resolution up to 4K@60Hz *Support 10/100/1000Mbps network access*With PD Power Supply Port(100W)*Aluminum Case"
Long product name Ugreen 10919 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
UGREEN USB C Hub Ethernet, USB C Hub Multiport Adapter with 4K 60Hz HDMI,100W Power Delivery, 1000Mbps Ethernet, 2 5Gbps USB-A Data Ports for MacBook M1/M2, iPhone 15 Pro/Pro Max, XPS and More
Ugreen 10919 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
5-in-1 USB C Hub:This 5-in-1 USB-C Hub turns a single USB-C port of your USB-C devices into five ports for data transfer, display expansion, internet connection, and charging. Use the Ethernet port to maintain fast and a more stable wired network connection speeds up to 1 Gbps.
Fast and Convenient Charging:When using all functions of the USB C dongle, the 100W USB C PD charging port can fully charge your device which compatible with MacBook Pro 2016/2017/2018/2019, MacBook Air 2018/2019/2020, Surface GO, Google PixelBook and more.(Note: The USB-C port only supports charging and does not support data transmission)
4K Ultra HD Video:The HDMI connection output resolution of this USB C ethernet hub is up to 4K@30Hz. You can enjoy lively Ultra HD video streaming with this USB C hub multiport adapter.
Fast Data Transfer:You can connect a (wireless or wire) mouse, keyboard, hard drive, USB flash disk and more devices , and all ports can be used at the same time. The 2*USB 3. 0 ports transfer movies, music and files at up to 5Gbps, which is 10 times faster than USB 2. 0.
Mac-style Design: Anodized aluminum Alloy casing with Ionized Finish. EMI Protection prevents interference with wireless devices. The UGREEN USB-C hub can save desk space and expand your devices connectivity.
Fast and Convenient Charging:When using all functions of the USB C dongle, the 100W USB C PD charging port can fully charge your device which compatible with MacBook Pro 2016/2017/2018/2019, MacBook Air 2018/2019/2020, Surface GO, Google PixelBook and more.(Note: The USB-C port only supports charging and does not support data transmission)
4K Ultra HD Video:The HDMI connection output resolution of this USB C ethernet hub is up to 4K@30Hz. You can enjoy lively Ultra HD video streaming with this USB C hub multiport adapter.
Fast Data Transfer:You can connect a (wireless or wire) mouse, keyboard, hard drive, USB flash disk and more devices , and all ports can be used at the same time. The 2*USB 3. 0 ports transfer movies, music and files at up to 5Gbps, which is 10 times faster than USB 2. 0.
Mac-style Design: Anodized aluminum Alloy casing with Ionized Finish. EMI Protection prevents interference with wireless devices. The UGREEN USB-C hub can save desk space and expand your devices connectivity.