Catalog Object Cloud
NETGEAR

NETGEAR MS108UP Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE)

Product code:
MS108UP-100EUS
Brand:
NETGEAR
Product name:
MS108UP
GTIN (EAN/UPC):
0606449156874, 606449156874
Bullet Points NETGEAR MS108UP Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
  • Multi-Gigabit Ethernet
  • Non-Blocking Switching
  • PoE Support
  • Fanless Design
  • PoE Auto-Balance
  • Versatile Mounting Options
Long product name NETGEAR MS108UP Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
MS108UP - 8-port Multi-Gigabit (2.5G) Ultra60 PoE++ Ethernet Unmanaged Switch
NETGEAR MS108UP Unmanaged 2.5G Ethernet (100/1000/2500) Power over Ethernet (PoE):
NETGEAR brings the first Unmanaged
Multi-Gigabit PoE++ switch MS108UP with 60Watts per port Ultra60 PoE++ technology, ideal for powerful PoE++ installations with PoE budgets up to 230W, a compact size, plug-and-play
installation, and reliable performance at affordable prices. The new model MS108UP supports 2.5 Gigabit speed connectivity and Power-Over-Ethernet (PoE) that can provide up to 60W/port. The new switch model can power devices such as VoIP phones, surveillance IP cameras, wireless access
points and many other applications. This new Unmanaged switch provides PoE Auto-Balance to help automatically balance the PoE power based on the device needs independent of PoE class detected. With the growing deployment of applications and an allin-one solution, providing multi-speed and high power to these applications would be ideal.