ASUS TUF GAMING Z790-PLUS WIFI Intel Z790 LGA 1700 ATX
Product code:
90MB1D80-M1EAY0
Brand:
ASUS
Product name:
TUF GAMING Z790-PLUS WIFI
Bullet Points ASUS TUF GAMING Z790-PLUS WIFI Intel Z790 LGA 1700 ATX:
- Intel LGA 1700 Intel® Celeron®, Intel® Pentium® Gold, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9
- PC ATX Intel Z790 Realtek S1220A 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 128 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 8
- BIOS type: UEFI AMI 192 Mbit
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6 (802.11ax) Bluetooth 5.3
Long product name ASUS TUF GAMING Z790-PLUS WIFI Intel Z790 LGA 1700 ATX:
TUF Gaming Z790-Plus WIFI motherboard socket Intel LGA1700 (ATX, PCIe 5.0, DDR5 memory, 4x M.2, HDMI, DisplayPort, WiFi 6, Aura Sync)
ASUS TUF GAMING Z790-PLUS WIFI Intel Z790 LGA 1700 ATX:
TUF GAMING Z790-PLUS WIFI takes all the essential elements of the latest Intel® processors and combines them with game-ready features and proven durability. Engineered with military-grade components, an upgraded power solution and a comprehensive cooling system, this motherboard goes beyond expectations with rock-solid performance for marathon gaming. TUF GAMING motherboards also undergo rigorous endurance testing to ensure that they can handle conditions where others may fail. Aesthetically, this model incorporates an embossed nameplate and geometric design elements to reflect the dependability and stability that defines the TUF GAMING series.
INTELLIGENT CONTROL
The TUF GAMING Z790 motherboards pack flexible tools to tune every aspect of your system, enabling performance tweaks to expertly match the way you play.
AI Cooling II
Balance the thermals and acoustics of any build with a single click. An ASUS-exclusive algorithm slashes unnecessary noise while running a quick stress test, and then it monitors CPU temperatures to dynamically adjust fans to optimal speeds.
All-Around Energy Efficiency
The Power Saving function contains several settings that can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners and comprehensive features for seasoned veterans.
Armoury Crate
The ASUS-exclusive Armoury Crate software centralizes control of all supported gaming products. A single intuitive interface lets you customize RGB lighting for all compatible devices and link them to Aura Sync for unified illumination. It also displays information from, and enables control of, a growing hardware ecosystem. Armoury Crate also enables easy product registration and features a news section to keep you in touch with the gaming community.
ROCK-SOLID PERFORMANCE
With upgraded power delivery and comprehensive cooling options to fuel the latest Intel CPUs, plus support for DDR5 memory and PCIe 4.0 storage, the TUF GAMING Z790-PLUS WIFI is the perfect foundation for your next Intel battle rig.
DrMOS Power Stages
16+1 power stages are each rated to handle 60 amperes, combining high-side and low-side MOSFETS and drivers into a single package to deliver power, efficiency and stable performance for all compatible Intel processors.
Six-Layer PCB Design
The multi-layered printed circuit board design quickly dissipates heat around the voltage regulators to improve overall system stability and provide the CPU with more overclocking headroom.
8+8 PIN ProCool Power Connectors
Compared to traditional power inputs, ASUS ProCool connectors are built to tight specifications to ensure full contact with PSU power cables. The resulting lower impedance helps prevent hotspots and connector failure.
TUF Components
TUF Chokes
Certified military-grade TUF chokes deliver rock-solid power to the CPU, improving system stability.
TUF Capacitors
The TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X-longer lifespan than standard motherboard capacitors.
Digi+ VRM
The integrated Digi+ voltage-regulator module (VRM) is one of the finest in the industry, optimized for ultra-smooth and ultra-clean power delivery to the CPU at all times.
Unleash DDR5 With AEMP II
ASUS Enhanced Memory Profile II is an exclusive firmware feature for PMIC-restricted memory modules. AEMP II is based on a CPU and memory module’s ability to train the memory chips on your kit, and it presents an optimized clock speed that can effortlessly unleash performance.
Built through a flexible training method, AEMP II makes it easy to not only tune the memory above baseline settings but also maintain the stability of system operation, whether getting the most out of an entry-level module or priming a high-speed kit for ultimate performance.
PCIe 4.0 Support
The four PCIe 4.0 M.2 slots support up to two 22110 devices and also provide NVMe SSD RAID support for incredible performance potential. Create a RAID configuration with up to four PCIe 4.0 storage devices to enjoy the fastest data transfer speeds.
Cooler By Design
The TUF GAMING Z790-PLUS WIFI is armed with an enlarged VRM heatsink, while three M.2 slots and the PCH feature heatsinks that provide the perfect balance of mass and surface area for heat dissipation.
Comprehensive Fan Controls
TUF GAMING Z790 motherboards feature comprehensive fan controls that can be configured via the Fan Xpert 4 utility in Armoury Crate or via the award-winning ASUS UEFI BIOS.
Connectivity
The TUF-GAMING Z790-PLUS WIFI reaches new heights of performance potential with the latest version of PCI Express, while an arsenal of USB ports includes three Type-C connections, and Thunderbolt 4 expands compatibility and bandwidth even further.
EASY PC DIY
The TUF GAMING line offers easy setup for all builders. The TUF GAMING Alliance ecosystem grants compatibility, while Armoury Crate has Fan Xpert 4, hardware info, Two-Way AI Noise Cancelation, RGB options and peripheral settings. This platform has intuitive tools to build and optimize dream rigs.
Build With Confidence
TUF GAMING Alliance is a collaboration between ASUS and trusted PC component brands to ensure compatibility across a wide range of parts, such as PC cases, power supplies, CPU coolers, memory kits and more. With new partnerships and components being added regularly, the TUF GAMING Alliance will continue to grow even stronger.
SafeSlot & SafeDIMM
SafeSlot is a reinforced metal sheath added to a PCIe slot to keep a card firmly installed. Because PCIe 5.0 is two times faster than PCIe 4.0, ASUS enhanced SMT manufacturing processes for the faster SafeSlot―all to ensure users get the highest-possible data speeds. In addition, the ASUS SafeDIMM sheath is added to support and protect memory modules on select ASUS motherboards, empowering you to insert modules with speed, accuracy and confidence.
ESD Guards
ESD Guards prolong the life of components while preventing damage from electrostatic discharge, providing protection for up to +/- 10 kV of air discharge and +/- 6 kV of contact discharge — greatly surpassing the respective industry standards of +/- 6 kV and +/- 4 kV. Surface-mounted TVS diodes in a dual in-line package help protect your PC from voltage spikes.
TUF LANGuard
TUF LANGuard is a military-grade innovation that integrates advanced signal-coupling technology and premium surface-mounted capacitors to improve throughput, protecting the motherboard from lightning strikes and static electricity.
Stainless Steel Back I/O Panel
TUF GAMING motherboards have a corrosion-resistant stainless steel back I/O panel bonded with chromium oxide to provide a lifespan that’s three times longer than traditional panels. With this protective feature, TUF GAMING motherboards passed 72-hour salt fog testing, while other brands only passed 24-hour testing.
PCIe Q-Release
A physical button unlocks the first PCIe slot’s security latch with one tap, greatly simplifying the process of detaching a PCIe card from the motherboard when it’s time to upgrade to a new GPU or other compatible device.
M.2 Q-Latch
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the M.2 SSD, neatly eliminating the need for screws.
Removable Captive Screws
Specialized M.2 slot screws reduce the risk of dropping or losing a screw somewhere in your case during M.2 heatsink removal.
Q-LED
The on-board Q-LED troubleshooting lights give PC builders a quick indicator to confirm that key components ― CPU, RAM, graphics card, storage devices ― are functioning normally during startup.
IMMERSIVE GAMING
TUF GAMING Z790 motherboards provide a feature-packed high-performance gaming package, with ultrafast networking for smoother online gameplay, pristine audio with positional cues for FPS Gaming, and onboard RGB lighting that syncs with attached gear to personalize your gaming atmosphere.
Intel®2.5 Gb Ethernet
On-board 2.5 Gb Ethernet kicks your LAN connection up a notch by improving bandwidth speeds by up to 2.5X. Using your existing LAN cable, you can take advantage of this networking upgrade to reduce lag, experience smoother high-resolution video streams, and enjoy faster file transfers.
Two-Way AI Noise Cancelation
This powerful ASUS-exclusive utility leverages a massive deep-learning database to reduce background noise from the microphone* and incoming audio while preserving voices. Distracting keyboard clatter, mouse clicks and other ambient noises are muffled so you can hear and be heard with excellent clarity while gaming or during calls.
*An audio splitter (3.5 mm audio jack Y-cable) is necessary when using a 3.5 mm headset.
Realtek 7.1 Channel Audio
S1220A Codec
The TUF GAMING Z790 series utilizes an audio codec designed in close collaboration with Realtek — the Realtek S1220A. It features an unprecedented 120 dB signal-to-noise (SNR) ratio for the stereo line out and a 113 dB SNR for the line in, providing pristine audio quality. Additionally, an impedance-sensing circuit automatically adjusts gain to ensure an optimal volume range for your headphones.
DTS Audio Processing
DTS® Audio Processing enhances gaming headset and speaker audio experiences by reducing distortion and by providing deeper bass, so games, movies and music sound better. It also allows you to customize audio settings.
Outshine The Competition
A well-tuned system deserves a matching aesthetic. The TUF GAMING Z790 series features edge lighting to enhance its rugged look, and ASUS Aura offers full RGB control with presets for built-in LEDs and third-party strips. It can all sync with an ever-growing portfolio of Aura-compatible hardware.
Addressable Gen 2 RGB Header
Three addressable Gen 2 RGB headers will support up to 500 LEDs on Gen 2 RGB devices, empowering Aura Sync to automatically tailor lighting effects across your whole system. The new headers also offer full backward compatibility with existing Aura Sync gear.
INTELLIGENT CONTROL
The TUF GAMING Z790 motherboards pack flexible tools to tune every aspect of your system, enabling performance tweaks to expertly match the way you play.
AI Cooling II
Balance the thermals and acoustics of any build with a single click. An ASUS-exclusive algorithm slashes unnecessary noise while running a quick stress test, and then it monitors CPU temperatures to dynamically adjust fans to optimal speeds.
All-Around Energy Efficiency
The Power Saving function contains several settings that can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners and comprehensive features for seasoned veterans.
Armoury Crate
The ASUS-exclusive Armoury Crate software centralizes control of all supported gaming products. A single intuitive interface lets you customize RGB lighting for all compatible devices and link them to Aura Sync for unified illumination. It also displays information from, and enables control of, a growing hardware ecosystem. Armoury Crate also enables easy product registration and features a news section to keep you in touch with the gaming community.
ROCK-SOLID PERFORMANCE
With upgraded power delivery and comprehensive cooling options to fuel the latest Intel CPUs, plus support for DDR5 memory and PCIe 4.0 storage, the TUF GAMING Z790-PLUS WIFI is the perfect foundation for your next Intel battle rig.
DrMOS Power Stages
16+1 power stages are each rated to handle 60 amperes, combining high-side and low-side MOSFETS and drivers into a single package to deliver power, efficiency and stable performance for all compatible Intel processors.
Six-Layer PCB Design
The multi-layered printed circuit board design quickly dissipates heat around the voltage regulators to improve overall system stability and provide the CPU with more overclocking headroom.
8+8 PIN ProCool Power Connectors
Compared to traditional power inputs, ASUS ProCool connectors are built to tight specifications to ensure full contact with PSU power cables. The resulting lower impedance helps prevent hotspots and connector failure.
TUF Components
TUF Chokes
Certified military-grade TUF chokes deliver rock-solid power to the CPU, improving system stability.
TUF Capacitors
The TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X-longer lifespan than standard motherboard capacitors.
Digi+ VRM
The integrated Digi+ voltage-regulator module (VRM) is one of the finest in the industry, optimized for ultra-smooth and ultra-clean power delivery to the CPU at all times.
Unleash DDR5 With AEMP II
ASUS Enhanced Memory Profile II is an exclusive firmware feature for PMIC-restricted memory modules. AEMP II is based on a CPU and memory module’s ability to train the memory chips on your kit, and it presents an optimized clock speed that can effortlessly unleash performance.
Built through a flexible training method, AEMP II makes it easy to not only tune the memory above baseline settings but also maintain the stability of system operation, whether getting the most out of an entry-level module or priming a high-speed kit for ultimate performance.
PCIe 4.0 Support
The four PCIe 4.0 M.2 slots support up to two 22110 devices and also provide NVMe SSD RAID support for incredible performance potential. Create a RAID configuration with up to four PCIe 4.0 storage devices to enjoy the fastest data transfer speeds.
Cooler By Design
The TUF GAMING Z790-PLUS WIFI is armed with an enlarged VRM heatsink, while three M.2 slots and the PCH feature heatsinks that provide the perfect balance of mass and surface area for heat dissipation.
Comprehensive Fan Controls
TUF GAMING Z790 motherboards feature comprehensive fan controls that can be configured via the Fan Xpert 4 utility in Armoury Crate or via the award-winning ASUS UEFI BIOS.
Connectivity
The TUF-GAMING Z790-PLUS WIFI reaches new heights of performance potential with the latest version of PCI Express, while an arsenal of USB ports includes three Type-C connections, and Thunderbolt 4 expands compatibility and bandwidth even further.
EASY PC DIY
The TUF GAMING line offers easy setup for all builders. The TUF GAMING Alliance ecosystem grants compatibility, while Armoury Crate has Fan Xpert 4, hardware info, Two-Way AI Noise Cancelation, RGB options and peripheral settings. This platform has intuitive tools to build and optimize dream rigs.
Build With Confidence
TUF GAMING Alliance is a collaboration between ASUS and trusted PC component brands to ensure compatibility across a wide range of parts, such as PC cases, power supplies, CPU coolers, memory kits and more. With new partnerships and components being added regularly, the TUF GAMING Alliance will continue to grow even stronger.
SafeSlot & SafeDIMM
SafeSlot is a reinforced metal sheath added to a PCIe slot to keep a card firmly installed. Because PCIe 5.0 is two times faster than PCIe 4.0, ASUS enhanced SMT manufacturing processes for the faster SafeSlot―all to ensure users get the highest-possible data speeds. In addition, the ASUS SafeDIMM sheath is added to support and protect memory modules on select ASUS motherboards, empowering you to insert modules with speed, accuracy and confidence.
ESD Guards
ESD Guards prolong the life of components while preventing damage from electrostatic discharge, providing protection for up to +/- 10 kV of air discharge and +/- 6 kV of contact discharge — greatly surpassing the respective industry standards of +/- 6 kV and +/- 4 kV. Surface-mounted TVS diodes in a dual in-line package help protect your PC from voltage spikes.
TUF LANGuard
TUF LANGuard is a military-grade innovation that integrates advanced signal-coupling technology and premium surface-mounted capacitors to improve throughput, protecting the motherboard from lightning strikes and static electricity.
Stainless Steel Back I/O Panel
TUF GAMING motherboards have a corrosion-resistant stainless steel back I/O panel bonded with chromium oxide to provide a lifespan that’s three times longer than traditional panels. With this protective feature, TUF GAMING motherboards passed 72-hour salt fog testing, while other brands only passed 24-hour testing.
PCIe Q-Release
A physical button unlocks the first PCIe slot’s security latch with one tap, greatly simplifying the process of detaching a PCIe card from the motherboard when it’s time to upgrade to a new GPU or other compatible device.
M.2 Q-Latch
The innovative Q-Latch makes it easy to install or remove an M.2 SSD without the need for specific tools. The design employs a simple locking mechanism to secure the M.2 SSD, neatly eliminating the need for screws.
Removable Captive Screws
Specialized M.2 slot screws reduce the risk of dropping or losing a screw somewhere in your case during M.2 heatsink removal.
Q-LED
The on-board Q-LED troubleshooting lights give PC builders a quick indicator to confirm that key components ― CPU, RAM, graphics card, storage devices ― are functioning normally during startup.
IMMERSIVE GAMING
TUF GAMING Z790 motherboards provide a feature-packed high-performance gaming package, with ultrafast networking for smoother online gameplay, pristine audio with positional cues for FPS Gaming, and onboard RGB lighting that syncs with attached gear to personalize your gaming atmosphere.
Intel®2.5 Gb Ethernet
On-board 2.5 Gb Ethernet kicks your LAN connection up a notch by improving bandwidth speeds by up to 2.5X. Using your existing LAN cable, you can take advantage of this networking upgrade to reduce lag, experience smoother high-resolution video streams, and enjoy faster file transfers.
Two-Way AI Noise Cancelation
This powerful ASUS-exclusive utility leverages a massive deep-learning database to reduce background noise from the microphone* and incoming audio while preserving voices. Distracting keyboard clatter, mouse clicks and other ambient noises are muffled so you can hear and be heard with excellent clarity while gaming or during calls.
*An audio splitter (3.5 mm audio jack Y-cable) is necessary when using a 3.5 mm headset.
Realtek 7.1 Channel Audio
S1220A Codec
The TUF GAMING Z790 series utilizes an audio codec designed in close collaboration with Realtek — the Realtek S1220A. It features an unprecedented 120 dB signal-to-noise (SNR) ratio for the stereo line out and a 113 dB SNR for the line in, providing pristine audio quality. Additionally, an impedance-sensing circuit automatically adjusts gain to ensure an optimal volume range for your headphones.
DTS Audio Processing
DTS® Audio Processing enhances gaming headset and speaker audio experiences by reducing distortion and by providing deeper bass, so games, movies and music sound better. It also allows you to customize audio settings.
Outshine The Competition
A well-tuned system deserves a matching aesthetic. The TUF GAMING Z790 series features edge lighting to enhance its rugged look, and ASUS Aura offers full RGB control with presets for built-in LEDs and third-party strips. It can all sync with an ever-growing portfolio of Aura-compatible hardware.
Addressable Gen 2 RGB Header
Three addressable Gen 2 RGB headers will support up to 500 LEDs on Gen 2 RGB devices, empowering Aura Sync to automatically tailor lighting effects across your whole system. The new headers also offer full backward compatibility with existing Aura Sync gear.