Catalog Object Cloud
Equip

Equip USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD

Product code:
119462
Brand:
Equip
Product name:
USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD
GTIN (EAN/UPC):
4015867231203
Bullet Points Equip USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD:
  • USB 3.2 Gen 2
  • USB-C to USB-C Male
  • 10Gbps data transfer rate
  • Power Delivery support up to 20V/3A, Max. 60W
  • Resolution: up to 4K@60 Hz
  • Support DSC (Display Stream Compression)
  • Support HDR (High Dynamic Range)
  • Support HDCP 2.2
  • Gold Plated Connectors for high signal quality
  • Support Display Alt Mode
  • Zinc Alloy housing
  • Resolution up to below (depending on the system and the connected hardware)
  • 4k: 3840 x 2160 @ 60 Hz
  • 2k: 2560 x 1440 @ 144 Hz
  • 1080P: 1920 x 1200 @ 240 Hz
Long product name Equip USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD:
USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD
Equip USB-C to C Active Optical Cable, 10m, 4K/60Hz, Video+Data+PD:
The equip 119462 Active Optical USB-C to C Video+Data+PD Cable is a allows for video output. It uses active optical technology to ensure that signals are transmitted with minimal interference and loss over longer distances than traditional cables. The cable is compatible with USB-C devices such as laptops, tablets, and smartphones and can be used for a variety of purposes displaying video content on external monitors.

This active optical cable uses optical fiber to transmit high-speed signals. Compared to traditional copper cable, it is softer, thinner, lighter, and can transmit signals over longer distances without loss.