Catalog Object Cloud
StarTech.com

StarTech.com 3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M

Product code:
ICUSB232SM3
Brand:
StarTech.com
Product name:
3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M
GTIN (EAN/UPC):
0065030842440, 065030842440, 0777786328856, 777786328856, 0088020610584, 088020610584
Bullet Points StarTech.com 3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M:
  • ADD LEGACY FUNCTIONALITY: The USB to Serial (DB9) adapter lets you connect DB9 RS232 serial devices to your device through an available USB port, as though the computer offered a DB9M connector
  • UNIQUE CONVERTER CHIP: Unlike typical USB to serial cables where the conversion takes place at the DB9 end, this USB to serial RS232 adapter features a converter chip on the USB end
  • OVERCOME DISTANCE LIMITATIONS: Converting at the USB source overcomes the 15ft (4.6m) technical limit of USB cables; this USB to RS232 adapter cable allows for a much greater serial DB-9 extension cable
  • MAXIMUM COMPATIBILITY: Simple to install and use, this USB serial adapter is a cost-effective solution that bridges the compatibility gap between modern computers and legacy serial peripherals
  • TECH SPECS: 3 feet (91 cm); Prolific PL2303GC Chipset; Max Baud Rate: 921.6 Kbps; 192 Bytes FIFO
Warranty:
Lifetime
Long product name StarTech.com 3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M:
StarTech 3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M
StarTech.com 3ft (91cm) 1-Port USB to RS232 DB9 Serial Adapter Cable, USB to Serial Adapter Cable - M/M:
Add an RS232 serial port to your laptop or desktop computer through USB

The ICUSB232SM3 3ft USB to Serial Adapter Cable lets you connect DB9 RS232 serial devices to your Mac® or PC laptop or desktop computer through an available USB port, as though the computer offered an onboard DB9M connector.
Unlike typical USB to serial converter cables where the conversion takes place at the DB9 end, the StarTech.com ICUSB232SM3 features a converter chip on the USB end. Converting at the USB source overcomes the 15ft. technical limit of USB cables, allowing for a much greater serial DB-9 extension cable (50ft.+ is possible depending on the application) if necessary.
Simple to install and use, this USB to Serial adapter is a cost-effective solution that bridges the compatibility gap between modern computers and legacy serial peripherals.
Backed by a StarTech.com lifetime warranty and free lifetime technical support.