Catalog Object Cloud
Equip

Equip 8-Outlet German Power Distribution Unit, Aluminum Shell

Product code:
333293
Brand:
Equip
Product name:
8-Outlet German Power Distribution Unit, Aluminum Shell
GTIN (EAN/UPC):
4015867166932, 4015867225288
Bullet Points Equip 8-Outlet German Power Distribution Unit, Aluminum Shell:
  • 1U Horizontal installation
  • 8 x DIN49440 (German)
  • Rating: 220-240V 50/60Hz
  • Current rating: 16A
  • Maximum power: 3500W
  • Material: Aluminum
  • Cable Length: 1.8m
Long product name Equip 8-Outlet German Power Distribution Unit, Aluminum Shell:
8 x DIN49440, 250 V, 50/60 Hz, 16A, 3500 W, 1.8 m, 790g
Equip 8-Outlet German Power Distribution Unit, Aluminum Shell:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity. The product is thoroughly tested to ensure the functionality and reliability. Attached with an 1.8m cable, built with a power on/off switch, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.