Catalog Object Cloud
Equip

Equip 1-Port 20W USB-C PD Charger, 25pcs/pack

Product code:
245530
Brand:
Equip
Product name:
1-Port 20W USB-C PD Charger, 25pcs/pack
GTIN (EAN/UPC):
4015867229941
Bullet Points Equip 1-Port 20W USB-C PD Charger, 25pcs/pack:
  • USB Power Delivery (PD) 3.0 technology with quick charge function
  • Input votage: 100-240V AC, 50/60Hz
  • USB-C output: DC 5V/3A, 9V/2.22A, 12V/1.67A (Max. 20W)
  • Compatible with most of smartphones and tablets with USB-C charging
  • Compact and mobile size easy to go
  • Overload, overvoltage, overcurrent and short-circuit protection
  • Selling Unit: 25pcs/pack
Long product name Equip 1-Port 20W USB-C PD Charger, 25pcs/pack:
1-Port 20W USB-C PD Charger, 25pcs/pack
Equip 1-Port 20W USB-C PD Charger, 25pcs/pack:
The 245530 Equip USB-C charger offers efficient and fast charging, featuring a USB Type-C port with Power Delivery (PD) technology that automatically detects and charges devices such as Nintendo Switch, iPad, iPhone, Samsung etc., at up to 20W speed. The charger is protected against overload, short circuiting and overheating, and with a compact and light-weight design, it is a great travel device and daily companion. Selling unit with 25pcs/pack to reduce the plastic for environment.