Kingston Technology 16G SDHC Industrial pSLC
Product code:
SDIT/16GB
Brand:
Kingston Technology
Product name:
16G SDHC Industrial pSLC
GTIN (EAN/UPC):
0740617335477, 740617335477
Bullet Points Kingston Technology 16G SDHC Industrial pSLC:
- Durable in extreme environments*****
- High endurance and reliability
- UHS-I compliant
- Industrial-grade built-in features
Warranty:
3 years
Long product name Kingston Technology 16G SDHC Industrial pSLC:
16G SDHC Industrial pSLC
Kingston Technology 16G SDHC Industrial pSLC:
Ideal for extreme conditions
Kingston’s Industrial SD card delivers superior endurance and reliability across industrial applications including automation, telecommunication, data systems, building management and POS systems. It is designed and tested to withstand the most demanding environmental factors. With an operating temperature of -40°C to 85°C, Kingston’s Industrial SD card can operate normally in extended temperature ranges. The card utilises the industry-leading pSLC mode to provide reliable read speeds of up to 100MB/s*. It is rated up to 1920 TBW** with 30K P/E cycles and has a built-in feature set specific to endurance, performance and industrial needs. Kingston’s Industrial SD is available in capacities from 8GB–64GB***.
Durable in extreme environments*****
Designed and tested to be waterproof, temperature proof and X-ray proof.
High endurance and reliability
Up to 1920 TBW** and rated to endure 30K P/E cycles to meet requirements for a wide range of industrial applications.
UHS-I compliant
Speeds of up to 100MB/s* with U3, V30 and A1 support for Android-based applications
Industrial-grade built-in features
Wear levelling, bad block management and an optional health monitoring tool to manage the lifespan of your card****.
Kingston’s Industrial SD card delivers superior endurance and reliability across industrial applications including automation, telecommunication, data systems, building management and POS systems. It is designed and tested to withstand the most demanding environmental factors. With an operating temperature of -40°C to 85°C, Kingston’s Industrial SD card can operate normally in extended temperature ranges. The card utilises the industry-leading pSLC mode to provide reliable read speeds of up to 100MB/s*. It is rated up to 1920 TBW** with 30K P/E cycles and has a built-in feature set specific to endurance, performance and industrial needs. Kingston’s Industrial SD is available in capacities from 8GB–64GB***.
Durable in extreme environments*****
Designed and tested to be waterproof, temperature proof and X-ray proof.
High endurance and reliability
Up to 1920 TBW** and rated to endure 30K P/E cycles to meet requirements for a wide range of industrial applications.
UHS-I compliant
Speeds of up to 100MB/s* with U3, V30 and A1 support for Android-based applications
Industrial-grade built-in features
Wear levelling, bad block management and an optional health monitoring tool to manage the lifespan of your card****.
Disclaimer Kingston Technology 16G SDHC Industrial pSLC $SDIT/16GB:
* Speed may vary due to host and device configuration.
** Terabytes Written (TBW) is derived from the endurance under the highest capacity and is based on internal metrics that quantify how much data can be written to a card in its lifespan.
*** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
**** Kingston flash cards are designed and tested for compatibility with consumer-grade market products. It is recommended that you contact Kingston directly for any OEM opportunities or special use applications that are beyond standard daily consumer usage. For more information on intended use, please refer to the Flash Memory Guide.
*****IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.
** Terabytes Written (TBW) is derived from the endurance under the highest capacity and is based on internal metrics that quantify how much data can be written to a card in its lifespan.
*** Some of the listed capacity on a flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston's Flash Memory Guide.
**** Kingston flash cards are designed and tested for compatibility with consumer-grade market products. It is recommended that you contact Kingston directly for any OEM opportunities or special use applications that are beyond standard daily consumer usage. For more information on intended use, please refer to the Flash Memory Guide.
*****IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.