Catalog Object Cloud
ASUS

ASUS TUF Gaming VG279QE5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Product code:
90LM0BJ0-B01171
Brand:
ASUS
Product family:
TUF Gaming
Product name:
VG279QE5A
GTIN (EAN/UPC):
4711387871508, 0197105871496, 197105871496, 0197105871502, 197105871502
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS TUF Gaming VG279QE5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
  • 27-inch Full HD(1920x1080) gaming monitor with 146Hz (OC) refresh rate designed for professional gamers and immersive gameplay
  • ASUS Extreme Low Motion Blur Sync (ELMB Sync) technology enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for sharp gaming visuals with high frame rates
  • DisplayWidget Center enables easy monitor settings adjustments with a mouse
  • Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
Long product name ASUS TUF Gaming VG279QE5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
TUF Gaming VG279QE5A Gaming Monitor – 27-inch, Full HD(1920x1080), Overclock to 146Hz( Above 144Hz), IPS, ELMB Sync, 1ms MPRT, Stereo speaker, Variable Overdrive, DisplayWidget Center
ASUS TUF Gaming VG279QE5A computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
The 27-inch TUF Gaming VG279QE5A Full HD gaming monitor featuring a IPS panel for blistering-fast overclock to 146 Hz refresh rate gaming. ASUS Extreme Low Motion Blur Sync (ELMB Sync) enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for buttery-smooth gaming. In addition, it has a 125% sRGB gamut to offer exceptional colors and contrast.

Gaming key spec
146HZ REFRESH RATE (OC) AND 1MS (MPRT) RESPONSE TIME
With overclock to 146Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles.