Kingston Technology 2048G SSD KC600 SATA3 2.5"
Product code:
SKC600/2048G
Brand:
Kingston Technology
Product name:
2048G SSD KC600 SATA3 2.5"
GTIN (EAN/UPC):
0740617304350, 740617304350
Bullet Points Kingston Technology 2048G SSD KC600 SATA3 2.5":
- Remarkable performance
- Features the latest 3D TLC NAND technology
- Supports a full security suite (TCG Opal, AES 256-bit, eDrive)
- Available in range of full capacities
Warranty:
Limited 5-year warranty with free technical support ***
Long product name Kingston Technology 2048G SSD KC600 SATA3 2.5":
2048G SSD KC600 SATA3 2.5"
Kingston Technology 2048G SSD KC600 SATA3 2.5":
Kingston’s KC600 is a full-capacity SSD designed to provide remarkable performance and optimised to provide functional system responsiveness with
incredible boot, loading and transfer times. It comes in both 2.5" and mSATA form factors using SATA Rev 3.0 interface with backwards compatibility.
The KC600 utilises the latest 3D TLC NAND technology while supporting a full security suite that includes AES 256-bit hardware encryption, TCG Opal
2.0 and eDrive. It features read/write speeds of up to 550/520MB/s1
to efficiently store your data up to 2TB2
.
incredible boot, loading and transfer times. It comes in both 2.5" and mSATA form factors using SATA Rev 3.0 interface with backwards compatibility.
The KC600 utilises the latest 3D TLC NAND technology while supporting a full security suite that includes AES 256-bit hardware encryption, TCG Opal
2.0 and eDrive. It features read/write speeds of up to 550/520MB/s1
to efficiently store your data up to 2TB2
.
Disclaimer Kingston Technology 2048G SSD KC600 SATA3 2.5" $SKC600/2048G:
* Some of the listed capacity on a Flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.
** Based on “out-of-box performance” using a SATA Rev 3.0 motherboard. Speed may vary due to host hardware, software and usage. IOMETER random 4K read/write is based on 8GB partition.
*** Limited warranty based on 5 years or “SSD Life Remaining” which can be found using the Kingston SSD Manager (Kingston.com/SSDManager). A new, unused product will show a wear indicator value of one hundred (100), whereas a product that has reached its endurance limit of program erase cycles will show a wear indicator value of one (1). See Kingston.com/wa for details.
**** Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A). ***** Operating system software support: Windows® 10, 8.1, 8, 7 (SP1).
** Based on “out-of-box performance” using a SATA Rev 3.0 motherboard. Speed may vary due to host hardware, software and usage. IOMETER random 4K read/write is based on 8GB partition.
*** Limited warranty based on 5 years or “SSD Life Remaining” which can be found using the Kingston SSD Manager (Kingston.com/SSDManager). A new, unused product will show a wear indicator value of one hundred (100), whereas a product that has reached its endurance limit of program erase cycles will show a wear indicator value of one (1). See Kingston.com/wa for details.
**** Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A). ***** Operating system software support: Windows® 10, 8.1, 8, 7 (SP1).