Catalog Object Cloud
ASUS

ASUS NUC 13 RNUC13ANKI300002I UCFF Black i3-1315U

Product code:
90AR0031-M00040
Brand:
ASUS
Product family:
NUC 13
Product series:
Pro Kit
Product name:
RNUC13ANKI300002I
GTIN (EAN/UPC):
4711387502051
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points ASUS NUC 13 RNUC13ANKI300002I UCFF Black i3-1315U:
  • Get the latest in business performance with 13th Gen Intel® Core™ processors featuring up to 14 cores (6P+8E) and up to 64GB dual-channel memory
  • For professional-grade performance, the 13th Gen Intel Core™i7-1370P processor features 14 cores (6P+8E), 20 threads, 24MB Intel® Smart Cache, and 35W TDP
  • Businesses get the fast memory they need with up to 64GB dual-channel DDR4-3200 SODIMMs
  • Wired and wireless connections are lightning fast with up to a 2.5 Gbps Intel® Ethernet port and Intel® Wi-Fi 6E (Gig+)
  • Dual HDMI 2.1 and Thunderbolt™4 ports give businesses flexibility to connect up to 4K extended displays
Long product name ASUS NUC 13 RNUC13ANKI300002I UCFF Black i3-1315U:
NUC 13 Pro, Intel Core i3-1315U Processor (10M Cache | up to 4.5 GHz), up to 64GB dual-channel DDR4-3200 SODIMMs
ASUS NUC 13 RNUC13ANKI300002I UCFF Black i3-1315U:
Business Driver. Space Saver.
NUC 13 Pro Mini PCs, Kits, and Boards offer the combination of size, performance, and reliability you need to drive modern business.
It all starts with 13th Gen Intel Core processors that deliver outsized performance in a 4x4 form factor, with up to 14 processor cores (6P+8E) and up to 64GB dual-channel DDR4 memory. Select SKUs also come with Intel vPro® Enterprise, which provides comprehensive security, enterprise-grade stability, and hardware-based remote management.
The NUC Pro Software Suite (NPSS) helps to ensure digital signage applications keep running during any unexpected system failures. Businesses also benefit from advanced features including power control, hardware alarm clock, hardware KVM, boot redirection, beyond firewall support, cloud-based manageability, remote PC remedy, and unattended system control.
To provide an eco-friendly foundation for businesses, NUC 13 Pro Mini PCs and Kits are upgradable, reparable, and reusable. Every system is qualified for 24x7 operation.