Conceptronic DONN30B 13-in-1 Thunderbolt 4 Docking Station
Product code:
DONN30B
Brand:
Conceptronic
Product name:
DONN30B 13-in-1 Thunderbolt 4 Docking Station
GTIN (EAN/UPC):
4015867240748
Bullet Points Conceptronic DONN30B 13-in-1 Thunderbolt 4 Docking Station:
- Transform your Thunderbolt 4 port into a versatile hub with enhanced connectivity
- Supports HDMI resolutions up to 8K 30Hz
- Supports dual extended-mode displays (MST) on macOS and Windows
- Features four 10Gbps USB ports (2 USB-C, 2 USB-A) and two Thunderbolt 4 ports
- Supports SD 4.0 and UHS-II for high-speed data transfers up to 312MB/s
- Provides a 2.5GbE port with speeds up to 2500Mbps
- Supports MAC address passthrough
- Supports USB PD 3.0 for host charging of up to 96W
- Power button for convenient on/off functionality
- Supports a 3.5mm audio jack for headsets
- Offers both standard and nano security slots for flexible security options
- Includes a 135W power adapter with both EU and UK power cords for flexible regional compatibility
Long product name Conceptronic DONN30B 13-in-1 Thunderbolt 4 Docking Station:
DONN30B 13-in-1 Thunderbolt 4 Docking Station
Conceptronic DONN30B 13-in-1 Thunderbolt 4 Docking Station:
Transform your digital experience with the premium 13-in-1 Thunderbolt 4 Docking Station—the ultimate connectivity solution engineered for professionals who demand excellence. One port becomes your gateway to endless possibilities: enjoy visual brilliance with dual extended displays across macOS and Windows, and stunning clarity with HDMI output up to 8K at 30Hz, enabling advanced multi-monitor setups for maximum productivity.
Experience unmatched connectivity with dual Thunderbolt 4 ports for ultra-fast device integration, four high-performance USB ports (2× USB-C, 2× USB-A) supporting 10Gbps transfer speeds, a professional-grade SD 4.0 card reader with UHS-II support (up to 312MB/s), and advanced 2.5GbE Ethernet with MAC address passthrough for enterprise-level network security.
Power through your workflow with up to 96W USB PD 3.0 host charging, enjoy crystal-clear audio through the integrated 3.5mm jack, and take advantage of intuitive power management via the built-in power button. Enhanced physical security is also ensured with both standard and nano security slots.
Whether you're crafting creative content, managing remote workflows, or optimizing a high-performance workstation, this Thunderbolt 4 Docking Station delivers exceptional capability with refined simplicity. One device. Total connectivity. Limitless potential.
Experience unmatched connectivity with dual Thunderbolt 4 ports for ultra-fast device integration, four high-performance USB ports (2× USB-C, 2× USB-A) supporting 10Gbps transfer speeds, a professional-grade SD 4.0 card reader with UHS-II support (up to 312MB/s), and advanced 2.5GbE Ethernet with MAC address passthrough for enterprise-level network security.
Power through your workflow with up to 96W USB PD 3.0 host charging, enjoy crystal-clear audio through the integrated 3.5mm jack, and take advantage of intuitive power management via the built-in power button. Enhanced physical security is also ensured with both standard and nano security slots.
Whether you're crafting creative content, managing remote workflows, or optimizing a high-performance workstation, this Thunderbolt 4 Docking Station delivers exceptional capability with refined simplicity. One device. Total connectivity. Limitless potential.